Vishay Intertechnology, Inc. Through Hole Resistors RWR89S51R1FSB12

Description
51.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
51.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S51R1FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S51R1FSB12-ND
Through Hole Resistors RWR89S51R1FSB12-ND
51.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

51.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 51.1 OHM 3W 1% WW AXIAL - RWR89S51R1FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 3W 1% WW AXIAL
RWR89S51R1FSB12
RES 51.1 OHM 3W 1% WW AXIAL RWR89S51R1FSB12
RES 51.1ohm 3W 1% WW AXIAL

RES 51.1ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S51R1FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S51R1FSB12
Wirewound Resistors 3110-RWR89S51R1FSB12
ESS-2B 51.1 1% RWR89S51R1FS B12

ESS-2B 51.1 1% RWR89S51R1FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S51R1FSB12-ND RWR89S51R1FSB12 3110-RWR89S51R1FSB12
Product Name Through Hole Resistors RES 51.1 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 2123532 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details