Vishay Intertechnology, Inc. Wirewound Resistors RWR89S6190FSS73

Description
ESS-2B 619 1% RWR89S6190FS S73
Request a Quote Datasheet
Description
ESS-2B 619 1% RWR89S6190FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S6190FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S6190FSS73
Wirewound Resistors 3110-RWR89S6190FSS73
ESS-2B 619 1% RWR89S6190FS S73

ESS-2B 619 1% RWR89S6190FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S6190FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S6190FSS73-ND
Through Hole Resistors RWR89S6190FSS73-ND
619 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

619 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 619 OHM 3W 1% WW AXIAL - RWR89S6190FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 3W 1% WW AXIAL
RWR89S6190FSS73
RES 619 OHM 3W 1% WW AXIAL RWR89S6190FSS73
RES 619ohm 3W 1% WW AXIAL

RES 619ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S6190FSS73 RWR89S6190FSS73-ND RWR89S6190FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 619 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 619 ohms 619 ohms 619 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details