Vishay Intertechnology, Inc. Through Hole Resistors RWR89S6040FRS70

Description
604 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
604 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S6040FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S6040FRS70-ND
Through Hole Resistors RWR89S6040FRS70-ND
604 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

604 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 604 OHM 3W 1% WW AXIAL - RWR89S6040FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 3W 1% WW AXIAL
RWR89S6040FRS70
RES 604 OHM 3W 1% WW AXIAL RWR89S6040FRS70
RES 604ohm 3W 1% WW AXIAL

RES 604ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S6040FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S6040FRS70
Wirewound Resistors 3110-RWR89S6040FRS70
ESS-2B 604 1% RWR89S6040FR S70

ESS-2B 604 1% RWR89S6040FR S70

Supplier's Site Datasheet
Resistor,metal Alloy,604Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C8442 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,604Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C8442
Resistor,metal Alloy,604Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C8442
Resistor,Metal Alloy,604Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,604Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89S6040FRS70-ND RWR89S6040FRS70 3110-RWR89S6040FRS70 64C8442
Product Name Through Hole Resistors RES 604 OHM 3W 1% WW AXIAL Wirewound Resistors Resistor,metal Alloy,604Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 604 ohms 604 ohms 604 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR18J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details