Vishay Intertechnology, Inc. Through Hole Resistors RWR89S5R90FMBSL

Description
5.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
5.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S5R90FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S5R90FMBSL-ND
Through Hole Resistors RWR89S5R90FMBSL-ND
5.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S5R90FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S5R90FMBSL
Wirewound Resistors 3110-RWR89S5R90FMBSL
ESS-2B 5.9 1% RWR89S5R90FM BSL

ESS-2B 5.9 1% RWR89S5R90FM BSL

Supplier's Site Datasheet
RES 5.9 OHM 3W 1% WW AXIAL - RWR89S5R90FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9 OHM 3W 1% WW AXIAL
RWR89S5R90FMBSL
RES 5.9 OHM 3W 1% WW AXIAL RWR89S5R90FMBSL
RES 5.9ohm 3W 1% WW AXIAL

RES 5.9ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S5R90FMBSL-ND 3110-RWR89S5R90FMBSL RWR89S5R90FMBSL
Product Name Through Hole Resistors Wirewound Resistors RES 5.9 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5.9 ohms 5.9 ohms 5.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details