Vishay Intertechnology, Inc. Wirewound Resistors RWR89S5760FRB12

Description
ESS-2B 576 1% RWR89S5760FR B12
Request a Quote Datasheet
Description
ESS-2B 576 1% RWR89S5760FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S5760FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S5760FRB12
Wirewound Resistors 3110-RWR89S5760FRB12
ESS-2B 576 1% RWR89S5760FR B12

ESS-2B 576 1% RWR89S5760FR B12

Supplier's Site Datasheet
RES 576 OHM 3W 1% WW AXIAL - RWR89S5760FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576 OHM 3W 1% WW AXIAL
RWR89S5760FRB12
RES 576 OHM 3W 1% WW AXIAL RWR89S5760FRB12
RES 576ohm 3W 1% WW AXIAL

RES 576ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S5760FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S5760FRB12-ND
Through Hole Resistors RWR89S5760FRB12-ND
576 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

576 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S5760FRB12 RWR89S5760FRB12 RWR89S5760FRB12-ND
Product Name Wirewound Resistors RES 576 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 576 ohms 576 ohms 576 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details