Vishay Intertechnology, Inc. Wirewound Resistors RWR89S6250FSBSL

Description
ESS-2B 625 1% RWR89S6250FS BSL
Request a Quote Datasheet
Description
ESS-2B 625 1% RWR89S6250FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S6250FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S6250FSBSL
Wirewound Resistors 3110-RWR89S6250FSBSL
ESS-2B 625 1% RWR89S6250FS BSL

ESS-2B 625 1% RWR89S6250FS BSL

Supplier's Site Datasheet
RES 625 OHM 3W 1% WW AXIAL - RWR89S6250FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 625 OHM 3W 1% WW AXIAL
RWR89S6250FSBSL
RES 625 OHM 3W 1% WW AXIAL RWR89S6250FSBSL
RES 625ohm 3W 1% WW AXIAL

RES 625ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S6250FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S6250FSBSL-ND
Through Hole Resistors RWR89S6250FSBSL-ND
625 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

625 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S6250FSBSL RWR89S6250FSBSL RWR89S6250FSBSL-ND
Product Name Wirewound Resistors RES 625 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 625 ohms 625 ohms 625 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR51JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details