Vishay Intertechnology, Inc. RES 61.9 OHM 3W 1% WW AXIAL RWR89S61R9FSS73

Description
RES 61.9ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 61.9ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9 OHM 3W 1% WW AXIAL - RWR89S61R9FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 3W 1% WW AXIAL
RWR89S61R9FSS73
RES 61.9 OHM 3W 1% WW AXIAL RWR89S61R9FSS73
RES 61.9ohm 3W 1% WW AXIAL

RES 61.9ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S61R9FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S61R9FSS73
Wirewound Resistors 3110-RWR89S61R9FSS73
ESS-2B 61.9 1% RWR89S61R9FS S73

ESS-2B 61.9 1% RWR89S61R9FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S61R9FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S61R9FSS73-ND
Through Hole Resistors RWR89S61R9FSS73-ND
61.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

61.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S61R9FSS73 3110-RWR89S61R9FSS73 RWR89S61R9FSS73-ND
Product Name RES 61.9 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61.9 ohms 61.9 ohms 61.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614887-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
2 suppliers