Vishay Intertechnology, Inc. RES 590 OHM 3W 1% WW AXIAL RWR89S5900FSBSL

Description
RES 590ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 590ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590 OHM 3W 1% WW AXIAL - RWR89S5900FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 3W 1% WW AXIAL
RWR89S5900FSBSL
RES 590 OHM 3W 1% WW AXIAL RWR89S5900FSBSL
RES 590ohm 3W 1% WW AXIAL

RES 590ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S5900FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S5900FSBSL-ND
Through Hole Resistors RWR89S5900FSBSL-ND
590 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

590 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S5900FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S5900FSBSL
Wirewound Resistors 3110-RWR89S5900FSBSL
ESS-2B 590 1% RWR89S5900FS BSL

ESS-2B 590 1% RWR89S5900FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S5900FSBSL RWR89S5900FSBSL-ND 3110-RWR89S5900FSBSL
Product Name RES 590 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 590 ohms 590 ohms 590 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details