Vishay Intertechnology, Inc. Wirewound Resistors RWR89S5620FRS70

Description
ESS-2B 562 1% RWR89S5620FR S70
Request a Quote Datasheet
Description
ESS-2B 562 1% RWR89S5620FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S5620FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S5620FRS70
Wirewound Resistors 3110-RWR89S5620FRS70
ESS-2B 562 1% RWR89S5620FR S70

ESS-2B 562 1% RWR89S5620FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S5620FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S5620FRS70-ND
Through Hole Resistors RWR89S5620FRS70-ND
562 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

562 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 562 OHM 3W 1% WW AXIAL - RWR89S5620FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 3W 1% WW AXIAL
RWR89S5620FRS70
RES 562 OHM 3W 1% WW AXIAL RWR89S5620FRS70
RES 562ohm 3W 1% WW AXIAL

RES 562ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S5620FRS70 RWR89S5620FRS70-ND RWR89S5620FRS70
Product Name Wirewound Resistors Through Hole Resistors RES 562 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 562 ohms 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers