ESS-2B 5.36 1% RWR89S5R36FR B12
5.36 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 5.36ohm 3W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR89S5R36FRB12 | RWR89S5R36FRB12-ND | RWR89S5R36FRB12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 5.36 OHM 3W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 5.36 ohms | 5.36 ohms | 5.36 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |