Vishay Intertechnology, Inc. RES 590 OHM 3W 1% WW AXIAL RWR89S5900FMB12

Description
RES 590ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 590ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590 OHM 3W 1% WW AXIAL - RWR89S5900FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 3W 1% WW AXIAL
RWR89S5900FMB12
RES 590 OHM 3W 1% WW AXIAL RWR89S5900FMB12
RES 590ohm 3W 1% WW AXIAL

RES 590ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S5900FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S5900FMB12
Wirewound Resistors 3110-RWR89S5900FMB12
ESS-2B 590 1% RWR89S5900FM B12

ESS-2B 590 1% RWR89S5900FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S5900FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S5900FMB12-ND
Through Hole Resistors RWR89S5900FMB12-ND
590 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

590 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S5900FMB12 3110-RWR89S5900FMB12 RWR89S5900FMB12-ND
Product Name RES 590 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 590 ohms 590 ohms 590 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details