Vishay Intertechnology, Inc. Through Hole Resistors RWR89S5R01FSB12

Description
5.01 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
5.01 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S5R01FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S5R01FSB12-ND
Through Hole Resistors RWR89S5R01FSB12-ND
5.01 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.01 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S5R01FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S5R01FSB12
Wirewound Resistors 3110-RWR89S5R01FSB12
ESS-2B 5.01 1% RWR89S5R01FS B12

ESS-2B 5.01 1% RWR89S5R01FS B12

Supplier's Site Datasheet
RES 5.01 OHM 3W 1% WW AXIAL - RWR89S5R01FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.01 OHM 3W 1% WW AXIAL
RWR89S5R01FSB12
RES 5.01 OHM 3W 1% WW AXIAL RWR89S5R01FSB12
RES 5.01ohm 3W 1% WW AXIAL

RES 5.01ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S5R01FSB12-ND 3110-RWR89S5R01FSB12 RWR89S5R01FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 5.01 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5.01 ohms 5.01 ohms 5.01 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details