Vishay Intertechnology, Inc. Wirewound Resistors RWR89S7150FRS73

Description
ESS-2B 715 1% RWR89S7150FR S73
Request a Quote Datasheet
Description
ESS-2B 715 1% RWR89S7150FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S7150FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S7150FRS73
Wirewound Resistors 3110-RWR89S7150FRS73
ESS-2B 715 1% RWR89S7150FR S73

ESS-2B 715 1% RWR89S7150FR S73

Supplier's Site Datasheet
RES 715 OHM 3W 1% WW AXIAL - RWR89S7150FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 3W 1% WW AXIAL
RWR89S7150FRS73
RES 715 OHM 3W 1% WW AXIAL RWR89S7150FRS73
RES 715ohm 3W 1% WW AXIAL

RES 715ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S7150FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S7150FRS73-ND
Through Hole Resistors RWR89S7150FRS73-ND
715 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

715 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S7150FRS73 RWR89S7150FRS73 RWR89S7150FRS73-ND
Product Name Wirewound Resistors RES 715 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 715 ohms 715 ohms 715 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details