Vishay Intertechnology, Inc. Wirewound Resistors RWR89S6190FSRSL

Description
ESS-2B 619 1% RWR89S6190FS RSL
Request a Quote Datasheet
Description
ESS-2B 619 1% RWR89S6190FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S6190FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S6190FSRSL
Wirewound Resistors 3110-RWR89S6190FSRSL
ESS-2B 619 1% RWR89S6190FS RSL

ESS-2B 619 1% RWR89S6190FS RSL

Supplier's Site Datasheet
RES 619 OHM 3W 1% WW AXIAL - RWR89S6190FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 3W 1% WW AXIAL
RWR89S6190FSRSL
RES 619 OHM 3W 1% WW AXIAL RWR89S6190FSRSL
RES 619ohm 3W 1% WW AXIAL

RES 619ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S6190FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S6190FSRSL-ND
Through Hole Resistors RWR89S6190FSRSL-ND
619 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

619 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S6190FSRSL RWR89S6190FSRSL RWR89S6190FSRSL-ND
Product Name Wirewound Resistors RES 619 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 619 ohms 619 ohms 619 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details