Vishay Intertechnology, Inc. Res Wirewound 51.1 Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole RWR89S51R1FRB12

Description
Res Wirewound 51.1 Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Wirewound 51.1 Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 51.1 Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole - RWR89S51R1FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 51.1 Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole
RWR89S51R1FRB12
Res Wirewound 51.1 Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole RWR89S51R1FRB12
Res Wirewound 51.1 Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole

Res Wirewound 51.1 Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RWR89S51R1FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S51R1FRB12-ND
Through Hole Resistors RWR89S51R1FRB12-ND
51.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

51.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S51R1FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S51R1FRB12
Wirewound Resistors 3110-RWR89S51R1FRB12
ESS-2B 51.1 1% RWR89S51R1FR B12

ESS-2B 51.1 1% RWR89S51R1FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S51R1FRB12 RWR89S51R1FRB12-ND 3110-RWR89S51R1FRB12
Product Name Res Wirewound 51.1 Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole Through Hole Resistors Wirewound Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614885-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details