ESS-2B 6.19 1% RWR89S6R19FR BSL
6.19 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 6.19ohm 3W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR89S6R19FRBSL | RWR89S6R19FRBSL-ND | RWR89S6R19FRBSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 6.19 OHM 3W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 6.19 ohms | 6.19 ohms | 6.19 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |