Vishay Intertechnology, Inc. Wirewound Resistors RWR89S5620FSBSL

Description
ESS-2B 562 1% RWR89S5620FS BSL
Request a Quote Datasheet
Description
ESS-2B 562 1% RWR89S5620FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S5620FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S5620FSBSL
Wirewound Resistors 3110-RWR89S5620FSBSL
ESS-2B 562 1% RWR89S5620FS BSL

ESS-2B 562 1% RWR89S5620FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S5620FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S5620FSBSL-ND
Through Hole Resistors RWR89S5620FSBSL-ND
562 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

562 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 562 OHM 3W 1% WW AXIAL - RWR89S5620FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 3W 1% WW AXIAL
RWR89S5620FSBSL
RES 562 OHM 3W 1% WW AXIAL RWR89S5620FSBSL
RES 562ohm 3W 1% WW AXIAL

RES 562ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S5620FSBSL RWR89S5620FSBSL-ND RWR89S5620FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 562 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 562 ohms 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details