Vishay Intertechnology, Inc. Wirewound Resistors RWR89S68R1FSS70

Description
ESS-2B 68.1 1% RWR89S68R1FS S70
Request a Quote Datasheet
Description
ESS-2B 68.1 1% RWR89S68R1FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S68R1FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S68R1FSS70
Wirewound Resistors 3110-RWR89S68R1FSS70
ESS-2B 68.1 1% RWR89S68R1FS S70

ESS-2B 68.1 1% RWR89S68R1FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S68R1FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S68R1FSS70-ND
Through Hole Resistors RWR89S68R1FSS70-ND
68.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

68.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 68.1 OHM 3W 1% WW AXIAL - RWR89S68R1FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 3W 1% WW AXIAL
RWR89S68R1FSS70
RES 68.1 OHM 3W 1% WW AXIAL RWR89S68R1FSS70
RES 68.1ohm 3W 1% WW AXIAL

RES 68.1ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S68R1FSS70 RWR89S68R1FSS70-ND RWR89S68R1FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 68.1 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 68.1 ohms 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details