Vishay Intertechnology, Inc. Through Hole Resistors RWR89S68R1FSB12

Description
68.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
68.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S68R1FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S68R1FSB12-ND
Through Hole Resistors RWR89S68R1FSB12-ND
68.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

68.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 68.1 OHM 3W 1% WW AXIAL - RWR89S68R1FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 3W 1% WW AXIAL
RWR89S68R1FSB12
RES 68.1 OHM 3W 1% WW AXIAL RWR89S68R1FSB12
RES 68.1ohm 3W 1% WW AXIAL

RES 68.1ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S68R1FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S68R1FSB12
Wirewound Resistors 3110-RWR89S68R1FSB12
ESS-2B 68.1 1% RWR89S68R1FS B12

ESS-2B 68.1 1% RWR89S68R1FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S68R1FSB12-ND RWR89S68R1FSB12 3110-RWR89S68R1FSB12
Product Name Through Hole Resistors RES 68.1 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 68.1 ohms 68.1 ohms 68.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details