Vishay Intertechnology, Inc. Wirewound Resistors RWR89S51R0FRBSL

Description
ESS-2B 51 1% RWR89S51R0FR BSL
Request a Quote Datasheet
Description
ESS-2B 51 1% RWR89S51R0FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S51R0FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S51R0FRBSL
Wirewound Resistors 3110-RWR89S51R0FRBSL
ESS-2B 51 1% RWR89S51R0FR BSL

ESS-2B 51 1% RWR89S51R0FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S51R0FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S51R0FRBSL-ND
Through Hole Resistors RWR89S51R0FRBSL-ND
51 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

51 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 51 OHM 3W 1% WW AXIAL - RWR89S51R0FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51 OHM 3W 1% WW AXIAL
RWR89S51R0FRBSL
RES 51 OHM 3W 1% WW AXIAL RWR89S51R0FRBSL
RES 51ohm 3W 1% WW AXIAL

RES 51ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S51R0FRBSL RWR89S51R0FRBSL-ND RWR89S51R0FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 51 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 51 ohms 51 ohms 51 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 2123609 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details