Vishay Intertechnology, Inc. RES 60 OHM 3W 1% WW AXIAL RWR89S60R0FPBSL

Description
RES 60ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 60ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60 OHM 3W 1% WW AXIAL - RWR89S60R0FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60 OHM 3W 1% WW AXIAL
RWR89S60R0FPBSL
RES 60 OHM 3W 1% WW AXIAL RWR89S60R0FPBSL
RES 60ohm 3W 1% WW AXIAL

RES 60ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S60R0FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S60R0FPBSL-ND
Through Hole Resistors RWR89S60R0FPBSL-ND
60 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

60 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S60R0FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S60R0FPBSL
Wirewound Resistors 3110-RWR89S60R0FPBSL
ESS-2B 60 1% RWR89S60R0FP BSL

ESS-2B 60 1% RWR89S60R0FP BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S60R0FPBSL RWR89S60R0FPBSL-ND 3110-RWR89S60R0FPBSL
Product Name RES 60 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60 ohms 60 ohms 60 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details