Vishay Intertechnology, Inc. Through Hole Resistors RWR89S5R11FPS73

Description
5.11 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
5.11 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S5R11FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S5R11FPS73-ND
Through Hole Resistors RWR89S5R11FPS73-ND
5.11 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.11 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 5.11 OHM 3W 1% WW AXIAL - RWR89S5R11FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 3W 1% WW AXIAL
RWR89S5R11FPS73
RES 5.11 OHM 3W 1% WW AXIAL RWR89S5R11FPS73
RES 5.11ohm 3W 1% WW AXIAL

RES 5.11ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S5R11FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S5R11FPS73
Wirewound Resistors 3110-RWR89S5R11FPS73
ESS-2B 5.11 1% RWR89S5R11FP S73

ESS-2B 5.11 1% RWR89S5R11FP S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S5R11FPS73-ND RWR89S5R11FPS73 3110-RWR89S5R11FPS73
Product Name Through Hole Resistors RES 5.11 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5.11 ohms 5.11 ohms 5.11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614975-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 158000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details