Vishay Intertechnology, Inc. RES 61.9 OHM 3W 1% WW AXIAL RWR89S61R9FRS73

Description
RES 61.9ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 61.9ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9 OHM 3W 1% WW AXIAL - RWR89S61R9FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 3W 1% WW AXIAL
RWR89S61R9FRS73
RES 61.9 OHM 3W 1% WW AXIAL RWR89S61R9FRS73
RES 61.9ohm 3W 1% WW AXIAL

RES 61.9ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S61R9FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S61R9FRS73-ND
Through Hole Resistors RWR89S61R9FRS73-ND
61.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

61.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S61R9FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S61R9FRS73
Wirewound Resistors 3110-RWR89S61R9FRS73
ESS-2B 61.9 1% RWR89S61R9FR S73

ESS-2B 61.9 1% RWR89S61R9FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S61R9FRS73 RWR89S61R9FRS73-ND 3110-RWR89S61R9FRS73
Product Name RES 61.9 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61.9 ohms 61.9 ohms 61.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details