Vishay Intertechnology, Inc. RES 562 OHM 7W 1% WW AXIAL RWR84S5620FRBSL

Description
RES 562ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 562ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 7W 1% WW AXIAL - RWR84S5620FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 7W 1% WW AXIAL
RWR84S5620FRBSL
RES 562 OHM 7W 1% WW AXIAL RWR84S5620FRBSL
RES 562ohm 7W 1% WW AXIAL

RES 562ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S5620FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S5620FRBSL-ND
Through Hole Resistors RWR84S5620FRBSL-ND
562 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

562 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S5620FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S5620FRBSL
Wirewound Resistors 3110-RWR84S5620FRBSL
EGS-10-80 562 1% RWR84S5620FR BSL

EGS-10-80 562 1% RWR84S5620FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S5620FRBSL RWR84S5620FRBSL-ND 3110-RWR84S5620FRBSL
Product Name RES 562 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562 ohms 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2123465 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details