Vishay Intertechnology, Inc. RES 5.36K OHM 7W 1% WW AXIAL RWR84S5361FRS73

Description
RES 5.36Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.36Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.36K OHM 7W 1% WW AXIAL - RWR84S5361FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36K OHM 7W 1% WW AXIAL
RWR84S5361FRS73
RES 5.36K OHM 7W 1% WW AXIAL RWR84S5361FRS73
RES 5.36Kohm 7W 1% WW AXIAL

RES 5.36Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S5361FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S5361FRS73-ND
Through Hole Resistors RWR84S5361FRS73-ND
5.36 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.36 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S5361FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S5361FRS73
Wirewound Resistors 3110-RWR84S5361FRS73
EGS-10-80 5.36K 1% RWR84S5361FR S73

EGS-10-80 5.36K 1% RWR84S5361FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S5361FRS73 RWR84S5361FRS73-ND 3110-RWR84S5361FRS73
Product Name RES 5.36K OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5360 ohms 5360 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers