Vishay Intertechnology, Inc. Through Hole Resistors RWR84S49R9FSBSL

Description
49.9 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
49.9 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S49R9FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S49R9FSBSL-ND
Through Hole Resistors RWR84S49R9FSBSL-ND
49.9 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

49.9 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 49.9 OHM 7W 1% WW AXIAL - RWR84S49R9FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 7W 1% WW AXIAL
RWR84S49R9FSBSL
RES 49.9 OHM 7W 1% WW AXIAL RWR84S49R9FSBSL
RES 49.9ohm 7W 1% WW AXIAL

RES 49.9ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S49R9FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S49R9FSBSL
Wirewound Resistors 3110-RWR84S49R9FSBSL
EGS-10-80 49.9 1% RWR84S49R9FS BSL

EGS-10-80 49.9 1% RWR84S49R9FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S49R9FSBSL-ND RWR84S49R9FSBSL 3110-RWR84S49R9FSBSL
Product Name Through Hole Resistors RES 49.9 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details