Vishay Intertechnology, Inc. Through Hole Resistors RWR84S59R0FRBSL

Description
59 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
59 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S59R0FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S59R0FRBSL-ND
Through Hole Resistors RWR84S59R0FRBSL-ND
59 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

59 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S59R0FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S59R0FRBSL
Wirewound Resistors 3110-RWR84S59R0FRBSL
EGS-10-80 59 1% RWR84S59R0FR BSL

EGS-10-80 59 1% RWR84S59R0FR BSL

Supplier's Site Datasheet
RES 59 OHM 7W 1% WW AXIAL - RWR84S59R0FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59 OHM 7W 1% WW AXIAL
RWR84S59R0FRBSL
RES 59 OHM 7W 1% WW AXIAL RWR84S59R0FRBSL
RES 59ohm 7W 1% WW AXIAL

RES 59ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S59R0FRBSL-ND 3110-RWR84S59R0FRBSL RWR84S59R0FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 59 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 59 ohms 59 ohms 59 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details