Vishay Intertechnology, Inc. RES 590 OHM 7W 1% WW AXIAL RWR84S5900FRS73

Description
RES 590ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 590ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590 OHM 7W 1% WW AXIAL - RWR84S5900FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 7W 1% WW AXIAL
RWR84S5900FRS73
RES 590 OHM 7W 1% WW AXIAL RWR84S5900FRS73
RES 590ohm 7W 1% WW AXIAL

RES 590ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S5900FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S5900FRS73-ND
Through Hole Resistors RWR84S5900FRS73-ND
590 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

590 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S5900FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S5900FRS73
Wirewound Resistors 3110-RWR84S5900FRS73
EGS-10-80 590 1% RWR84S5900FR S73

EGS-10-80 590 1% RWR84S5900FR S73

Supplier's Site Datasheet
Resistor,metal Alloy,590Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C3961 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,590Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C3961
Resistor,metal Alloy,590Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C3961
Resistor,Metal Alloy,590Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,590Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR84S5900FRS73 RWR84S5900FRS73-ND 3110-RWR84S5900FRS73 64C3961
Product Name RES 590 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,590Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 590 ohms 590 ohms 590 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1676814-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1.21 ohms
Tolerance 1 +/- %
View Details
3 suppliers
Through Hole Resistors - 2123558 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details