590 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 590ohm 7W 1% WW AXIAL
EGS-10-80 590 1% RWR84S5900FS S73
Resistor,Metal Alloy,590Ohms,1+/-% Tol,-20,20ppm-TC
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR84S5900FSS73-ND | RWR84S5900FSS73 | 3110-RWR84S5900FSS73 | 64C3964 |
| Product Name | Through Hole Resistors | RES 590 OHM 7W 1% WW AXIAL | Wirewound Resistors | Resistor,metal Alloy,590Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | MetalAlloy | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ||
| Resistance Range | 590 ohms | 590 ohms | 590 ohms |