Vishay Intertechnology, Inc. RES 7.5K OHM 7W 1% WW AXIAL RWR84S7501FSB12

Description
RES 7.5Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 7.5Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 7W 1% WW AXIAL - RWR84S7501FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 7W 1% WW AXIAL
RWR84S7501FSB12
RES 7.5K OHM 7W 1% WW AXIAL RWR84S7501FSB12
RES 7.5Kohm 7W 1% WW AXIAL

RES 7.5Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S7501FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S7501FSB12-ND
Through Hole Resistors RWR84S7501FSB12-ND
7.5 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7.5 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S7501FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S7501FSB12
Wirewound Resistors 3110-RWR84S7501FSB12
EGS-10-80 7.5K 1% RWR84S7501FS B12

EGS-10-80 7.5K 1% RWR84S7501FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S7501FSB12 RWR84S7501FSB12-ND 3110-RWR84S7501FSB12
Product Name RES 7.5K OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7500 ohms 7500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details