Vishay Intertechnology, Inc. Wirewound Resistors RWR84S5R11FSS73

Description
EGS-10-80 5.11 1% RWR84S5R11FS S73
Request a Quote Datasheet
Description
EGS-10-80 5.11 1% RWR84S5R11FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S5R11FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S5R11FSS73
Wirewound Resistors 3110-RWR84S5R11FSS73
EGS-10-80 5.11 1% RWR84S5R11FS S73

EGS-10-80 5.11 1% RWR84S5R11FS S73

Supplier's Site Datasheet
RES 5.11 OHM 7W 1% WW AXIAL - RWR84S5R11FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 7W 1% WW AXIAL
RWR84S5R11FSS73
RES 5.11 OHM 7W 1% WW AXIAL RWR84S5R11FSS73
RES 5.11ohm 7W 1% WW AXIAL

RES 5.11ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S5R11FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S5R11FSS73-ND
Through Hole Resistors RWR84S5R11FSS73-ND
5.11 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.11 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,5.11Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay - 64C3909 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,5.11Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
64C3909
Resistor,metal Alloy,5.11Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay 64C3909
Resistor,Metal Alloy,5.11Ohms,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Alloy,5.11Ohms,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR84S5R11FSS73 RWR84S5R11FSS73 RWR84S5R11FSS73-ND 64C3909
Product Name Wirewound Resistors RES 5.11 OHM 7W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,5.11Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 5.11 ohms 5.11 ohms 5.11 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1630184-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details