Vishay Intertechnology, Inc. Wirewound Resistors RWR84S5R62FSS73

Description
EGS-10-80 5.62 1% RWR84S5R62FS S73
Request a Quote Datasheet
Description
EGS-10-80 5.62 1% RWR84S5R62FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S5R62FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S5R62FSS73
Wirewound Resistors 3110-RWR84S5R62FSS73
EGS-10-80 5.62 1% RWR84S5R62FS S73

EGS-10-80 5.62 1% RWR84S5R62FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S5R62FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S5R62FSS73-ND
Through Hole Resistors RWR84S5R62FSS73-ND
5.62 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.62 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 5.62 OHM 7W 1% WW AXIAL - RWR84S5R62FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62 OHM 7W 1% WW AXIAL
RWR84S5R62FSS73
RES 5.62 OHM 7W 1% WW AXIAL RWR84S5R62FSS73
RES 5.62ohm 7W 1% WW AXIAL

RES 5.62ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S5R62FSS73 RWR84S5R62FSS73-ND RWR84S5R62FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 5.62 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 5.62 ohms 5.62 ohms 5.62 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1879455-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
3 suppliers