Vishay Intertechnology, Inc. Through Hole Resistors RWR84S64R9FRS73

Description
64.9 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
64.9 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S64R9FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S64R9FRS73-ND
Through Hole Resistors RWR84S64R9FRS73-ND
64.9 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

64.9 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S64R9FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S64R9FRS73
Wirewound Resistors 3110-RWR84S64R9FRS73
EGS-10-80 64.9 1% RWR84S64R9FR S73

EGS-10-80 64.9 1% RWR84S64R9FR S73

Supplier's Site Datasheet
RES 64.9 OHM 7W 1% WW AXIAL - RWR84S64R9FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 7W 1% WW AXIAL
RWR84S64R9FRS73
RES 64.9 OHM 7W 1% WW AXIAL RWR84S64R9FRS73
RES 64.9ohm 7W 1% WW AXIAL

RES 64.9ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S64R9FRS73-ND 3110-RWR84S64R9FRS73 RWR84S64R9FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 64.9 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 64.9 ohms 64.9 ohms 64.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details