Vishay Intertechnology, Inc. Through Hole Resistors RWR84S4R02FSS73

Description
4.02 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4.02 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S4R02FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S4R02FSS73-ND
Through Hole Resistors RWR84S4R02FSS73-ND
4.02 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.02 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.02 OHM 7W 1% WW AXIAL - RWR84S4R02FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02 OHM 7W 1% WW AXIAL
RWR84S4R02FSS73
RES 4.02 OHM 7W 1% WW AXIAL RWR84S4R02FSS73
RES 4.02ohm 7W 1% WW AXIAL

RES 4.02ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S4R02FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S4R02FSS73
Wirewound Resistors 3110-RWR84S4R02FSS73
EGS-10-80 4.02 1% RWR84S4R02FS S73

EGS-10-80 4.02 1% RWR84S4R02FS S73

Supplier's Site Datasheet
Resistor,metal Alloy,4.02Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay - 64C3797 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,4.02Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
64C3797
Resistor,metal Alloy,4.02Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay 64C3797
Resistor,Metal Alloy,4.02Ohms,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Alloy,4.02Ohms,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR84S4R02FSS73-ND RWR84S4R02FSS73 3110-RWR84S4R02FSS73 64C3797
Product Name Through Hole Resistors RES 4.02 OHM 7W 1% WW AXIAL Wirewound Resistors Resistor,metal Alloy,4.02Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4.02 ohms 4.02 ohms 4.02 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123558 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details