Vishay Intertechnology, Inc. RES 51.5 OHM 7W 1% WW AXIAL RWR84S51R5FRBSL

Description
RES 51.5ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 51.5ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.5 OHM 7W 1% WW AXIAL - RWR84S51R5FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.5 OHM 7W 1% WW AXIAL
RWR84S51R5FRBSL
RES 51.5 OHM 7W 1% WW AXIAL RWR84S51R5FRBSL
RES 51.5ohm 7W 1% WW AXIAL

RES 51.5ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S51R5FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S51R5FRBSL-ND
Through Hole Resistors RWR84S51R5FRBSL-ND
51.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

51.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S51R5FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S51R5FRBSL
Wirewound Resistors 3110-RWR84S51R5FRBSL
EGS-10-80 51.5 1% RWR84S51R5FR BSL

EGS-10-80 51.5 1% RWR84S51R5FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S51R5FRBSL RWR84S51R5FRBSL-ND 3110-RWR84S51R5FRBSL
Product Name RES 51.5 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51.5 ohms 51.5 ohms 51.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 8-1879233-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details