Vishay Intertechnology, Inc. Wirewound Resistors RWR84S5110FMS73

Description
EGS-10-80 511 1% RWR84S5110FM S73
Request a Quote Datasheet
Description
EGS-10-80 511 1% RWR84S5110FM S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S5110FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S5110FMS73
Wirewound Resistors 3110-RWR84S5110FMS73
EGS-10-80 511 1% RWR84S5110FM S73

EGS-10-80 511 1% RWR84S5110FM S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S5110FMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S5110FMS73-ND
Through Hole Resistors RWR84S5110FMS73-ND
511 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

511 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 511 OHM 7W 1% WW AXIAL - RWR84S5110FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 7W 1% WW AXIAL
RWR84S5110FMS73
RES 511 OHM 7W 1% WW AXIAL RWR84S5110FMS73
RES 511ohm 7W 1% WW AXIAL

RES 511ohm 7W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,511Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C3928 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,511Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C3928
Resistor,metal Alloy,511Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C3928
Resistor,Metal Alloy,511Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,511Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR84S5110FMS73 RWR84S5110FMS73-ND RWR84S5110FMS73 64C3928
Product Name Wirewound Resistors Through Hole Resistors RES 511 OHM 7W 1% WW AXIAL Resistor,metal Alloy,511Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 511 ohms 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details