Vishay Intertechnology, Inc. Through Hole Resistors RWR84S6491FMB12

Description
6.49 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
6.49 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S6491FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S6491FMB12-ND
Through Hole Resistors RWR84S6491FMB12-ND
6.49 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.49 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S6491FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S6491FMB12
Wirewound Resistors 3110-RWR84S6491FMB12
EGS-10-80 6.49K 1% RWR84S6491FM B12

EGS-10-80 6.49K 1% RWR84S6491FM B12

Supplier's Site Datasheet
RES 6.49K OHM 7W 1% WW AXIAL - RWR84S6491FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49K OHM 7W 1% WW AXIAL
RWR84S6491FMB12
RES 6.49K OHM 7W 1% WW AXIAL RWR84S6491FMB12
RES 6.49Kohm 7W 1% WW AXIAL

RES 6.49Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S6491FMB12-ND 3110-RWR84S6491FMB12 RWR84S6491FMB12
Product Name Through Hole Resistors Wirewound Resistors RES 6.49K OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - C3A3K6JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details