Vishay Intertechnology, Inc. Wirewound Resistors RWR84S60R4FSB12

Description
EGS-10-80 60.4 1% RWR84S60R4FS B12
Request a Quote Datasheet
Description
EGS-10-80 60.4 1% RWR84S60R4FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S60R4FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S60R4FSB12
Wirewound Resistors 3110-RWR84S60R4FSB12
EGS-10-80 60.4 1% RWR84S60R4FS B12

EGS-10-80 60.4 1% RWR84S60R4FS B12

Supplier's Site Datasheet
RES 60.4 OHM 7W 1% WW AXIAL - RWR84S60R4FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 7W 1% WW AXIAL
RWR84S60R4FSB12
RES 60.4 OHM 7W 1% WW AXIAL RWR84S60R4FSB12
RES 60.4ohm 7W 1% WW AXIAL

RES 60.4ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S60R4FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S60R4FSB12-ND
Through Hole Resistors RWR84S60R4FSB12-ND
60.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

60.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S60R4FSB12 RWR84S60R4FSB12 RWR84S60R4FSB12-ND
Product Name Wirewound Resistors RES 60.4 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details