Vishay Intertechnology, Inc. Wirewound Resistors RWR84S4R99FSB12

Description
EGS-10-80 4.99 1% RWR84S4R99FS B12
Request a Quote Datasheet
Description
EGS-10-80 4.99 1% RWR84S4R99FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S4R99FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S4R99FSB12
Wirewound Resistors 3110-RWR84S4R99FSB12
EGS-10-80 4.99 1% RWR84S4R99FS B12

EGS-10-80 4.99 1% RWR84S4R99FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S4R99FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S4R99FSB12-ND
Through Hole Resistors RWR84S4R99FSB12-ND
4.99 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.99 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.99 OHM 7W 1% WW AXIAL - RWR84S4R99FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99 OHM 7W 1% WW AXIAL
RWR84S4R99FSB12
RES 4.99 OHM 7W 1% WW AXIAL RWR84S4R99FSB12
RES 4.99ohm 7W 1% WW AXIAL

RES 4.99ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S4R99FSB12 RWR84S4R99FSB12-ND RWR84S4R99FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 4.99 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 4.99 ohms 4.99 ohms 4.99 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details