Vishay Intertechnology, Inc. RES 750 OHM 7W 1% WW AXIAL RWR84S7500FRBSL

Description
RES 750ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 750ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 7W 1% WW AXIAL - RWR84S7500FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 7W 1% WW AXIAL
RWR84S7500FRBSL
RES 750 OHM 7W 1% WW AXIAL RWR84S7500FRBSL
RES 750ohm 7W 1% WW AXIAL

RES 750ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S7500FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S7500FRBSL-ND
Through Hole Resistors RWR84S7500FRBSL-ND
750 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

750 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S7500FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S7500FRBSL
Wirewound Resistors 3110-RWR84S7500FRBSL
EGS-10-80 750 1% RWR84S7500FR BSL

EGS-10-80 750 1% RWR84S7500FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S7500FRBSL RWR84S7500FRBSL-ND 3110-RWR84S7500FRBSL
Product Name RES 750 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details