Vishay Intertechnology, Inc. RES 5 OHM 7W 0.1% WW AXIAL RWR84S5R00BSB12

Description
RES 5ohm 7W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 5ohm 7W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5 OHM 7W 0.1% WW AXIAL - RWR84S5R00BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5 OHM 7W 0.1% WW AXIAL
RWR84S5R00BSB12
RES 5 OHM 7W 0.1% WW AXIAL RWR84S5R00BSB12
RES 5ohm 7W 0.1% WW AXIAL

RES 5ohm 7W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S5R00BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S5R00BSB12-ND
Through Hole Resistors RWR84S5R00BSB12-ND
5 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S5R00BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S5R00BSB12
Wirewound Resistors 3110-RWR84S5R00BSB12
EGS-10-80 5 .1% RWR84S5R00BS B12

EGS-10-80 5 .1% RWR84S5R00BS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S5R00BSB12 RWR84S5R00BSB12-ND 3110-RWR84S5R00BSB12
Product Name RES 5 OHM 7W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5 ohms 5 ohms 5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 2123604 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details