Vishay Intertechnology, Inc. Through Hole Resistors RWR84S6R49FSBSL

Description
6.49 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
6.49 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S6R49FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S6R49FSBSL-ND
Through Hole Resistors RWR84S6R49FSBSL-ND
6.49 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.49 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S6R49FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S6R49FSBSL
Wirewound Resistors 3110-RWR84S6R49FSBSL
EGS-10-80 6.49 1% RWR84S6R49FS BSL

EGS-10-80 6.49 1% RWR84S6R49FS BSL

Supplier's Site Datasheet
RES 6.49 OHM 7W 1% WW AXIAL - RWR84S6R49FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49 OHM 7W 1% WW AXIAL
RWR84S6R49FSBSL
RES 6.49 OHM 7W 1% WW AXIAL RWR84S6R49FSBSL
RES 6.49ohm 7W 1% WW AXIAL

RES 6.49ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S6R49FSBSL-ND 3110-RWR84S6R49FSBSL RWR84S6R49FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 6.49 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 6.49 ohms 6.49 ohms 6.49 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details