Vishay Intertechnology, Inc. Wirewound Resistors RWR84S6651FRRSL

Description
EGS-10-80 6.65K 1% RWR84S6651FR RSL
Request a Quote Datasheet
Description
EGS-10-80 6.65K 1% RWR84S6651FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S6651FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S6651FRRSL
Wirewound Resistors 3110-RWR84S6651FRRSL
EGS-10-80 6.65K 1% RWR84S6651FR RSL

EGS-10-80 6.65K 1% RWR84S6651FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S6651FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S6651FRRSL-ND
Through Hole Resistors RWR84S6651FRRSL-ND
6.65 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.65 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.65K OHM 7W 1% WW AXIAL - RWR84S6651FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65K OHM 7W 1% WW AXIAL
RWR84S6651FRRSL
RES 6.65K OHM 7W 1% WW AXIAL RWR84S6651FRRSL
RES 6.65Kohm 7W 1% WW AXIAL

RES 6.65Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S6651FRRSL RWR84S6651FRRSL-ND RWR84S6651FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 6.65K OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 6650 ohms 6650 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details