Vishay Intertechnology, Inc. Wirewound Resistors RWR84S6810FRS73

Description
EGS-10-80 681 1% RWR84S6810FR S73
Request a Quote Datasheet
Description
EGS-10-80 681 1% RWR84S6810FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S6810FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S6810FRS73
Wirewound Resistors 3110-RWR84S6810FRS73
EGS-10-80 681 1% RWR84S6810FR S73

EGS-10-80 681 1% RWR84S6810FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S6810FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S6810FRS73-ND
Through Hole Resistors RWR84S6810FRS73-ND
681 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

681 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 681 OHM 7W 1% WW AXIAL - RWR84S6810FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 7W 1% WW AXIAL
RWR84S6810FRS73
RES 681 OHM 7W 1% WW AXIAL RWR84S6810FRS73
RES 681ohm 7W 1% WW AXIAL

RES 681ohm 7W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,681Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C4028 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,681Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C4028
Resistor,metal Alloy,681Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C4028
Resistor,Metal Alloy,681Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,681Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR84S6810FRS73 RWR84S6810FRS73-ND RWR84S6810FRS73 64C4028
Product Name Wirewound Resistors Through Hole Resistors RES 681 OHM 7W 1% WW AXIAL Resistor,metal Alloy,681Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 681 ohms 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details