Vishay Intertechnology, Inc. Through Hole Resistors RWR84S6R19FRRSL

Description
6.19 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
6.19 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S6R19FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S6R19FRRSL-ND
Through Hole Resistors RWR84S6R19FRRSL-ND
6.19 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.19 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S6R19FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S6R19FRRSL
Wirewound Resistors 3110-RWR84S6R19FRRSL
EGS-10-80 6.19 1% RWR84S6R19FR RSL

EGS-10-80 6.19 1% RWR84S6R19FR RSL

Supplier's Site Datasheet
RES 6.19 OHM 7W 1% WW AXIAL - RWR84S6R19FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19 OHM 7W 1% WW AXIAL
RWR84S6R19FRRSL
RES 6.19 OHM 7W 1% WW AXIAL RWR84S6R19FRRSL
RES 6.19ohm 7W 1% WW AXIAL

RES 6.19ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S6R19FRRSL-ND 3110-RWR84S6R19FRRSL RWR84S6R19FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 6.19 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 6.19 ohms 6.19 ohms 6.19 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2123562 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details