Vishay Intertechnology, Inc. Wirewound Resistors RWR84S6491FSRSL

Description
EGS-10-80 6.49K 1% RWR84S6491FS RSL
Request a Quote Datasheet
Description
EGS-10-80 6.49K 1% RWR84S6491FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S6491FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S6491FSRSL
Wirewound Resistors 3110-RWR84S6491FSRSL
EGS-10-80 6.49K 1% RWR84S6491FS RSL

EGS-10-80 6.49K 1% RWR84S6491FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S6491FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S6491FSRSL-ND
Through Hole Resistors RWR84S6491FSRSL-ND
6.49 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.49 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.49K OHM 7W 1% WW AXIAL - RWR84S6491FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49K OHM 7W 1% WW AXIAL
RWR84S6491FSRSL
RES 6.49K OHM 7W 1% WW AXIAL RWR84S6491FSRSL
RES 6.49Kohm 7W 1% WW AXIAL

RES 6.49Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S6491FSRSL RWR84S6491FSRSL-ND RWR84S6491FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 6.49K OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 6490 ohms 6490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details