6.34 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 6.34Kohm 7W 1% WW AXIAL
EGS-10-80 6.34K 1% RWR84S6341FR B12
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR84S6341FRB12-ND | RWR84S6341FRB12 | 3110-RWR84S6341FRB12 |
| Product Name | Through Hole Resistors | RES 6.34K OHM 7W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |