Vishay Intertechnology, Inc. Wirewound Resistors RWR84S7500FRB12

Description
EGS-10-80 750 1% RWR84S7500FR B12
Request a Quote Datasheet
Description
EGS-10-80 750 1% RWR84S7500FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S7500FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S7500FRB12
Wirewound Resistors 3110-RWR84S7500FRB12
EGS-10-80 750 1% RWR84S7500FR B12

EGS-10-80 750 1% RWR84S7500FR B12

Supplier's Site Datasheet
RES 750 OHM 7W 1% WW AXIAL - RWR84S7500FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 7W 1% WW AXIAL
RWR84S7500FRB12
RES 750 OHM 7W 1% WW AXIAL RWR84S7500FRB12
RES 750ohm 7W 1% WW AXIAL

RES 750ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S7500FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S7500FRB12-ND
Through Hole Resistors RWR84S7500FRB12-ND
750 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

750 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S7500FRB12 RWR84S7500FRB12 RWR84S7500FRB12-ND
Product Name Wirewound Resistors RES 750 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details