Vishay Intertechnology, Inc. RES 6.81K OHM 7W 1% WW AXIAL RWR84S6811FSS73

Description
RES 6.81Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.81Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81K OHM 7W 1% WW AXIAL - RWR84S6811FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 7W 1% WW AXIAL
RWR84S6811FSS73
RES 6.81K OHM 7W 1% WW AXIAL RWR84S6811FSS73
RES 6.81Kohm 7W 1% WW AXIAL

RES 6.81Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S6811FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S6811FSS73-ND
Through Hole Resistors RWR84S6811FSS73-ND
6.81 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.81 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S6811FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S6811FSS73
Wirewound Resistors 3110-RWR84S6811FSS73
EGS-10-80 6.81K 1% RWR84S6811FS S73

EGS-10-80 6.81K 1% RWR84S6811FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S6811FSS73 RWR84S6811FSS73-ND 3110-RWR84S6811FSS73
Product Name RES 6.81K OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6810 ohms 6810 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details