Vishay Intertechnology, Inc. Through Hole Resistors RWR84S59R0FRS73

Description
59 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
59 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S59R0FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S59R0FRS73-ND
Through Hole Resistors RWR84S59R0FRS73-ND
59 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

59 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S59R0FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S59R0FRS73
Wirewound Resistors 3110-RWR84S59R0FRS73
EGS-10-80 59 1% RWR84S59R0FR S73

EGS-10-80 59 1% RWR84S59R0FR S73

Supplier's Site Datasheet
RES 59 OHM 7W 1% WW AXIAL - RWR84S59R0FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59 OHM 7W 1% WW AXIAL
RWR84S59R0FRS73
RES 59 OHM 7W 1% WW AXIAL RWR84S59R0FRS73
RES 59ohm 7W 1% WW AXIAL

RES 59ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S59R0FRS73-ND 3110-RWR84S59R0FRS73 RWR84S59R0FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 59 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 59 ohms 59 ohms 59 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details